The A2 series is a family of automotive relays with a switching capacity up to 40A and contact material of AgSnO, suitable for applications including lamp accessories. It supports SPDT (1C) contact arrangement with a maximum switching voltage of 75VDC and power of 630W. Available mounting styles include a flange (A2F), and termination options include PCB pins. The relay operates at 48VDC coil voltage with a coil power of 1.6W and includes a diode suppressor. Physical dimensions are 26.0 x 26.0 x 24.5 mm (39.5 mm with mounting). It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load. The A2F1CCP48VDC1.6D part is a variant of this series with a diode, PCB pin termination, and dust cover seal.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |