The A2F1CCP48VDC1.6 is a SPDT automotive relay with a mounting flange, designed for PCB pin termination and dust cover sealing. It operates at 48VDC with a coil power of 1.6W, switches up to 40A at 75VDC, and has a contact resistance under 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and has an electrical life of 100K cycles at rated load. Its physical dimensions are 26.0 × 26.0 × 24.5 mm.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |