The A2F series is a PCB-mount automotive relay with a mounting flange, offering SPDT contact arrangement, 40A switching capacity at 14VDC, and 75VDC maximum switching voltage. It features AgSnO contact material, 1.9W coil power, and operates from -40°C to +125°C. The relay has a 12VDC coil voltage, 90.0Ω coil resistance, 8.4VDC minimum pick-up voltage, and 1.2VDC release voltage. Contact resistance is under 30 milliohms, with 100K electrical life cycles at rated load. The part includes a resistor for coil suppression and is sealed with a dust cover. Dimensions are 26.0 × 26.0 × 24.5 mm with mounting flange. Compliance includes QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP12VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |