The A2 series is a relay for automotive and lamp accessory applications, available with a mounting flange, SPST normally closed contact arrangement, quick connect termination, and sealed construction. It has a maximum switching current of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The coil operates at 6VDC with a power consumption of 1.9W, has a coil resistance of 22.5Ω, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC. Operate time is 7ms and release time is 5ms. The relay measures 26.0 x 26.0 x 24.5mm and weighs 31g. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load. The contact material is AgSnO.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ6VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |