The A2F1BSQ6VDC1.6 is a sealed automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick-connect termination. It operates at 6VDC with a coil power of 1.6W, switches up to 30A at 14VDC resistive load, and has a maximum switching voltage of 75VDC. The contact material is AgSnO, with an initial contact resistance below 30 milliohms. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It is rated for operation from -40°C to +125°C and meets QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |