The A2 series is a PCB-mount or quick-connect automotive relay with a 40A switching capacity for resistive loads at 14VDC, 28VDC, or 48VDC, and a maximum switching voltage of 75VDC. It uses AgSnO contact material in a SPST normally closed (1B) configuration, with a coil rated at 48VDC and 1.9W power consumption. The relay has a 133mA coil current, operates in a -40°C to +125°C temperature range, and features a diode suppression circuit. The A2F variant includes a mounting flange, and the sealed version with quick-connect terminals has dimensions of 26.0 x 26.0 x 24.5 mm and weighs 31g.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |