The A2 series is a compact automotive relay with a switching capacity of up to 40A, available in SPST NO, SPST NC, and SPDT contact arrangements, and fitted with either PCB pins or quick-connect terminals. The A2F variant includes a mounting flange. This relay operates at 48VDC with a coil power of 1.6W, features a diode suppressor, and is sealed for environmental protection. It measures 26.0 x 26.0 x 24.5 mm and is rated for operation from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and a contact resistance below 30 milliohms. The relay meets QS-9000 and ISO-9002 manufacturing standards and has an electrical life of 100k cycles at rated load. Weight is 31g.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |