The A2 series is a automotive relay with SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting, and available in a 26.0 x 26.0 x 24.5 mm footprint. It has a 24VDC coil with 1.6W power consumption, a contact rating of 30A at 14VDC resistive load, and a maximum switching voltage of 75VDC. The relay features AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10M cycles. The A2F variant includes a mounting flange.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |