The A2F series is a automotive-grade relay with a mounting flange, available in SPST normally closed (1B) contact arrangement, designed for PCB pin termination and process-sealed construction. It operates at 6VDC with a coil power of 1.9W, switches up to 30A at 14VDC resistive load and 15A at 28VDC resistive load, and supports a maximum switching voltage of 75VDC. The relay has a contact resistance of less than 30 milliohms, an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. It features AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |