The A2 series is a compact automotive relay with a switching capacity up to 40A, suitable for lamp and vehicle accessories, available in PCB pin or quick connect terminations. This variant, designated A2F, features a mounting flange. It has a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and switching power of 630W. The coil is rated at 48VDC, consuming 1.9W, with a pick-up voltage of 31.2VDC and release voltage of 4.8VDC. Contact material is AgSnO, insulation resistance is 100MΩ minimum, and dielectric strength is 750Vrms between coil and contact. Operating temperature ranges from -40°C to +125°C. The unit measures 26.0 × 26.0 × 24.5mm and weighs 31g. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles. Manufactured to QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |