The A2F series is a family of automotive relays with a mounting flange, featuring SPST normally closed (1B) contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, with AgSnO contact material. The relay supports PCB pin termination and is sealed. Operating temperature ranges from -40°C to +125°C. Coil voltage options include 48VDC, with a coil power of 1.6W. Dimensions are 26.0 x 26.0 x 24.5 mm. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load. The relay incorporates a diode for coil suppression as indicated by the 'D' suffix.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |