The A2 series is a PCB or quick-connect mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. The 24VDC coil consumes 1.9W, has a pick-up voltage of 303.2Ω, and a release voltage of 2.4V. It features AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The A2F variant includes a mounting flange and PCB pin termination. Dimensions are 26.0 × 26.0 × 24.5 mm. The relay has an electrical life of 100k cycles and a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |