The A2F1BSP24VDC1.6 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, 24VDC coil voltage, and PCB pin termination. It has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive, with a maximum switching voltage of 75VDC and switching power of 630W. The coil power is 1.6W with a coil resistance of 360.0 Ω, a pick-up voltage of 15.6VDC, and release voltage of 2.4VDC. Operate time is 2.4 ms and release time is 1.9 ms. The relay is sealed, uses AgSnO contact material, and operates from -40°C to +125°C. Its physical dimensions are 26.0 x 26.0 x 24.5 mm. It meets QS-9000 and ISO-9002 manufacturing standards, has 100K electrical cycles at rated load, and 10M mechanical cycles. Insulation resistance is 100M Ω min at 500VDC, with 750V rms dielectric strength between coil and contacts.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |