The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessories. This variant, identified by the A2F designation, includes a mounting flange. It features a SPST normally closed contact arrangement with AgSnO contact material, capable of switching 30A at 14VDC resistive load. The relay operates at 12VDC with a coil power of 1.6W and includes a 680Ω resistor for coil suppression. Termination is via PCB pins, and the unit is sealed. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C and a weight of 31g. It meets QS-9000 and ISO-9002 manufacturing standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |