The A2 series is a PCB-mount and quick-connect automotive relay with a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, and a maximum switching voltage of 75VDC. It has a 12VDC coil with 1.6W power consumption, 90Ω coil resistance, and operates with a pick-up voltage of 7.8VDC minimum and release voltage of 1.2VDC. The relay features AgSnO contact material, an operating temperature range of -40°C to +125°C, and a mechanical life of 10 million cycles. The A2F variant includes a mounting flange and PCB pin termination. Dimensions are 26.0 × 26.0 × 24.5 mm, with a weight of 31g. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |