The A2F1BCQ6VDC1.9 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, and quick connect termination. It operates at 6VDC with a coil power of 1.9W, switching up to 30A at 14VDC resistive load and 75VDC maximum voltage. The relay has a contact material of AgSnO, an operating temperature range of -40°C to +125°C, and a physical size of 26.0 x 26.0 x 24.5 mm. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. The relay is sealed, with a dielectric strength of 750V rms between coil and contacts and 500V rms between contacts. Contact resistance is less than 30 milliohms initial, with an operate time of 7ms and release time of 5ms. Weight is 31g.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |