The A2F1BCQ24VDC1.6D is a sealed automotive relay with a mounting flange, SPST normally closed contact, and quick connect termination, designed for switching up to 40A at 24VDC. It features a 24VDC coil with 1.6W power consumption and includes a diode suppressor. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact resistance under 30 milliohms. It meets QS-9000 and ISO-9002 standards, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |