The A2F series is a family of automotive relays with a mounting flange, designed for PCB pin or quick connect termination. This relay has a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. The 48VDC coil consumes 1.9W, with a pick-up voltage of 31.2VDC and release voltage of 4.8VDC. The device operates from -40°C to +125°C and has an electrical life of 100,000 cycles at rated load. Dimensions are 26.0 x 26.0 x 24.5 mm. It is sealed, complies with QS-9000 and ISO-9002, and includes a resistor for coil suppression.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |