The A2F1BCP48VDC1.6R is a SPST normally closed relay from the A2 series, designed for automotive and lamp accessory applications. It features a mounting flange, PCB pin termination, and a dust cover seal. The relay operates at 48VDC with a coil power of 1.6W and includes a resistor for coil suppression. It supports a maximum switching current of 40A at 14VDC and 75VDC maximum switching voltage. The device has a contact resistance of less than 30 milliohms, employs AgSnO contact material, and meets QS-9000 and ISO-9002 manufacturing standards. Its dimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C and a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |