The A2F1BCP12VDC1.9 is a automotive relay with a mounting flange, SPST normally closed contact arrangement, PCB pin termination, and a dust cover. It operates at 12VDC with a coil power of 1.9W. The relay has a contact rating of 30A at 14VDC and 15A at 28VDC for the normally closed contact, with a maximum switching voltage of 75VDC and a contact material of AgSnO. It measures 26.0 x 26.0 x 24.5 mm and has an operating temperature range of -40°C to +125°C. The relay meets QS-9000 and ISO-9002 standards and has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |