The A2F1BCP12VDC1.6D is a surface-mount automotive relay with a mounting flange, SPST normally closed contact arrangement, PCB pin termination, dust cover sealing, and a 12VDC coil rated at 1.6W with a diode suppressor. It has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive for the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 630W. The coil pick-up voltage is 7.8VDC maximum, release voltage is 1.2VDC minimum, and operate and release times are 7ms and 5ms respectively. The relay operates from -40°C to +125°C, weighs 31g, and measures 26.0 x 26.0 x 24.5mm. It is manufactured to QS-9000 and ISO-9002 standards, with AgSnO contact material and a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |