The A2F1ASQ6VDC1.9D is a spst normally open automotive relay with a mounting flange, quick connect termination, and diode suppression, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It operates on a 6VDC coil with 1.9W power consumption, has a contact resistance under 30 milliohms, and uses AgSnO contact material. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It is sealed, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, with mechanical life of 10M cycles. The must operate voltage is 8.4VDC and must release voltage is 1.2VDC. Operate time is 7ms and release time is 5ms.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |