The A2F1ASQ6VDC1.6D is a sealed automotive relay with a mounting flange, SPST normally open contact, quick connect termination, and a 6VDC coil with diode suppression. It has a contact rating of 40A at 14VDC resistive, a maximum switching voltage of 75VDC, and a coil power of 1.6W. The relay measures 26.0 x 26.0 x 24.5mm and operates from -40°C to +125°C. It is manufactured in compliance with QS-9000 and ISO-9002, supports a maximum switching power of 630W, and has an electrical life of 100k cycles at rated load. Contact material is AgSnO2.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |