The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally open contact arrangement, rated for 40A at 14VDC and up to 75VDC switching voltage. It measures 26.0 x 26.0 x 24.5 mm and includes a mounting flange. The relay operates at 48VDC with a 1.6W coil, features a built-in 2700Ω resistor for coil suppression, and is sealed. Contact material is AgSnO, with contact resistance under 30 milliohms. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and operating temperature ranges from -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |