The A2F series is a family of automotive relays with a mounting flange, designed for PCB and quick connect termination, offering a maximum switching capacity of 40A at 75VDC and a contact rating of 40A at 14VDC for normally open contacts. The relay features a 1.6W coil, operates at 48VDC, and has a contact resistance of less than 30 milliohms, with AgSnO contact material. It is sealed, measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates within a temperature range of -40°C to +125°C. The device complies with QS-9000 and ISO-9002 standards, supports 100K electrical cycles, and has a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |