The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for automotive and lamp accessory applications. It features PCB pin or quick connect mounting and is available in SPST NO, SPST NC, or SPDT contact arrangements. This variant, specified as A2F with a mounting flange, uses PCB pins and is sealed (S), with a 6VDC coil and 1.9W power rating. The relay operates at up to 75VDC and meets QS-9000 and ISO-9002 standards. It has an operating temperature range of -40°C to +125°C, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. The physical dimensions are 26.0 × 26.0 × 24.5 mm, with a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |