The A2F series is a family of automotive relays with a mounting flange, designed for PCB pin or quick connect termination and suitable for lamp and automotive accessories. This variant, A2F1ASP48VDC1.9R, features a SPST normally open contact arrangement, a 48VDC coil with 1.9W power consumption, and resistor coil suppression. It has a contact rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The relay measures 26.0 x 26.0 x 24.5 mm, includes a sealed design, and operates from -40°C to +125°C. The contact material is AgSnO, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 750Vrms between coil and contacts. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |