The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automotive and lamp accessories. It is available with PCB pin or quick connect termination and features a sealed design for protection against dust and moisture. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and weighs 31g. The A2F variant includes a mounting flange. The 48VDC coil version has a rated coil power of 1.6W, with a diode suppression circuit. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact resistance under 30 milliohms. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles under rated load. Mechanical life is rated at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |