The A2 series is a relay for automotive and lamp accessory applications with a switching capacity up to 40A at 14VDC, 20A at 28VDC, and 2A at 48VDC, using AgSnO contact material. It has a SPST normally open contact arrangement, a 12VDC coil rated at 1.9W, and a coil resistance of 90.0Ω. The relay features a mounting flange and PCB pin termination, with a sealed design. Its dimensions are 26.0 x 26.0 x 24.5 mm, and it operates from -40°C to +125°C. The relay meets QS-9000 and ISO-9002 standards, has a mechanical life of 10M cycles, and a contact insulation resistance of 100MΩ min. at 500VDC. The coil has resistor suppression with a 680Ω resistor.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP12VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |