The A2F1ASP12VDC1.6R is a surface-mount automotive relay with a mounting flange, SPST normally open contact arrangement, and PCB pin termination. It operates at 12VDC with a coil power of 1.6W and includes resistor suppression. The relay has a contact rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. Its physical dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31g. The contact material is AgSnO, with a contact resistance under 30 milliohms initial. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100,000 cycles at rated load. The coil pickup voltage is up to 65% of rated voltage and release voltage is 10% of rated voltage.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |