CIT Relay & Switch Automotive Relays A2F1ACQ12VDC1.6R

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1ACQ12VDC1.6R
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet
CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount - 75441 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount
75441
CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount 75441
CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPST NO Sealing Option: Dust cover Coil Suppression: Resistor Plastic mounting flange for quick connect mounting Coil Voltage Rating: 12VDC Suggested Connectors: 75363
  • CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2 Series offers large switching capacity up to 40A
  • Small size and light weight
  • Suitable for automotive and accessories
  • Contact Arrangement: SPST NO
  • Sealing Option: Dust cover
  • Coil Suppression: Resistor
  • Plastic mounting flange for quick connect mounting
  • Coil Voltage Rating: 12VDC
  • Suggested Connectors: 75363
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A2F1ACQ12VDC1.6R 75441
Product Name Automotive Relays CIT Relay & Switch A2F1ACQ12VDC1.6R, Mini ISO Relay SPST, 40A, 12VDC, Resistor With Bracket Mount
Relay Type Automotive
Mounting Bracket (Flange) Mount Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers