The A2F1ACP6VDC1.9 is a automotive relay with a mounting flange, SPST normally open contact arrangement, and PCB pin termination. It is sealed for dust protection and operates on a 6VDC coil with a power consumption of 1.9W. The relay has a switching capacity of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. Dimensions are 26.0 x 26.0 x 24.5mm, and it includes an AgSnO contact material. Electrical life is rated at 100K cycles at rated load, with an operating temperature range of -40°C to +125°C. The device is manufactured in compliance with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |