CIT Relay & Switch Automotive Relays A2F1ACP6VDC1.6D

Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A at 14VDC, suitable for lamp and automobile accessories. It is available with SPST NO, SPST NC, or SPDT contact arrangements and supports PCB pin or quick connect mounting. The A2F variant includes a mounting flange. This part has a 6VDC coil with 1.6W power consumption and incorporates a diode suppressor. The contact material is AgSnO, with a contact resistance under 30 milliohms and a maximum switching voltage of 75VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A at 14VDC, suitable for lamp and automobile accessories. It is available with SPST NO, SPST NC, or SPDT contact arrangements and supports PCB pin or quick connect mounting. The A2F variant includes a mounting flange. This part has a 6VDC coil with 1.6W power consumption and incorporates a diode suppressor. The contact material is AgSnO, with a contact resistance under 30 milliohms and a maximum switching voltage of 75VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1ACP6VDC1.6D
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2F1ACP6VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details