The A2 series is a family of automotive relays with a SPST NO contact arrangement, designed for PCB pin and quick connect mounting. It features a switching capacity of up to 40A at 14VDC, a maximum switching voltage of 75VDC, and a coil power rating of 1.6W. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and an operating temperature range of -40°C to +125°C. Contact material is AgSnO, with an initial contact resistance of less than 30 milliohms. The relay meets QS-9000 and ISO-9002 standards and offers diode suppression as an option. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. The A2F variant includes a mounting flange.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |