The A2F1ACP12VDC1.9D is a surface-mount automotive relay with a mounting flange, SPST normally open contact arrangement, and PCB pin termination. It operates at 12VDC with a coil power of 1.9W and includes a diode suppressor. The relay has a contact rating of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. Its physical dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31g. The operating temperature range is -40°C to +125°C, with an insulation resistance of at least 100MΩ and a dielectric strength of 750V rms between coil and contacts. The contact material is AgSnO, and the relay is manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |