The A2F series is a PCB-mounted automotive relay with a mounting flange, designed for switching loads up to 40A at 75VDC. It features a SPST normally open (1A) contact arrangement, AgSnO contact material, and a 1.9W coil operating at 12VDC. The relay measures 26.0 x 26.0 x 24.5 mm and supports PCB pin termination with a dust cover. It operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and meets QS-9000 and ISO-9002 standards. Maximum switching power is 630W, with contact resistance under 30 milliohms initial.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |