The A2 series is a family of automotive relays with a SPDT contact arrangement, capable of switching up to 40A at 75VDC, and featuring AgSnO contact material. It offers both PCB pin and quick connect termination options, with a sealed version available. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and weighs 31g. Operating temperature ranges from -40°C to +125°C. Coil power is 1.9W for the 6VDC variant, with a pick-up voltage of 3.9VDC and a release voltage of 0.6VDC. The device complies with QS-9000 and ISO-9002 quality standards. Diode suppression is supported, as indicated by the 'D' suffix in the part number.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CSQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |