The A2 series is a PCB-mount automotive relay with SPDT contact configuration, rated for 40A at 75VDC resistive load, and available with quick connect terminations. It has a coil voltage of 48VDC and a coil power of 1.6W, with a resistor for coil suppression. The physical dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31 g. The contact material is AgSnO, and it operates from -40°C to +125°C. The relay complies with QS-9000 and ISO-9002 standards. Mechanical life is 10 million cycles, and electrical life under rated load is 100,000 cycles average.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CCQ48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |