CIT Relay & Switch CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC A21CCQ24VDC1.9

Description
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPDT Sealing Option: Dust cover Coil Suppression: Standard Coil Voltage Rating: 24VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75281
Request a Quote Datasheet
Description
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPDT Sealing Option: Dust cover Coil Suppression: Standard Coil Voltage Rating: 24VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC - 75451 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC
75451
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC 75451
CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPDT Sealing Option: Dust cover Coil Suppression: Standard Coil Voltage Rating: 24VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75281
  • CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC
  • Small size and light weight
  • Suitable for automotive and accessories
  • Contact Arrangement: SPDT
  • Sealing Option: Dust cover
  • Coil Suppression: Standard
  • Coil Voltage Rating: 24VDC
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75281
Supplier's Site Datasheet
Automotive Relays 1204-A21CCQ24VDC1.9
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75451 1204-A21CCQ24VDC1.9
Product Name CIT Relay & Switch A21CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC Automotive Relays
Mounting Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Safety Relays - 56.OA01.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-352/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers