The A2 series is a family of automotive relays with a SPDT contact arrangement, capable of switching up to 40A at 75VDC resistive load. The relay features AgSnO contact material, a coil power rating of 1.6W at 48VDC, and offers PCB pin or quick connect termination. Dimensions are 26.0 x 26.0 x 24.5 mm. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. The part includes a diode suppressor (1N4005) installed with cathode on terminal 86.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21CCP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |