The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and switching power of 630W. It features AgSnO contact material, a 48VDC coil with 1.9W power consumption, and quick connect termination. The relay is sealed, measures 26.0 x 26.0 x 24.5 mm, and operates from -40°C to +125°C. The part includes a diode suppression option. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. Insulation resistance is 100MΩ min, with dielectric strength of 750V rms between coil and contact. Weight is 31g.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |