The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin or quick connect mounting. The relay has a physical dimension of 26.0 x 26.0 x 24.5 mm and weighs 31 g. It supports a maximum switching current of 40 A at 14 VDC and a maximum switching voltage of 75 VDC. The coil voltage is 48 VDC with a coil power of 1.6 W and includes resistor suppression. The contact material is AgSnO, with a contact resistance of less than 30 milliohms. The operating temperature range is -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |