The A2 series is a family of automotive relays with SPST normally closed (1B) contact configuration, designed for PCB pin or quick connect mounting. The relay has a switching capacity of 30A at 14VDC resistive load and supports a maximum switching voltage of 75VDC. It features an AgSnO contact material, operates with a 24VDC coil requiring 1.9W power, and includes a diode suppressor. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. Operating temperature ranges from -40°C to +125°C, and the relay meets QS-9000 and ISO-9002 manufacturing standards. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |