The A2 series is a family of automotive relays with SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features quick connect termination, is sealed, and has a 24VDC coil with 1.6W power consumption and a resistor suppression circuit. The relay measures 26.0 × 26.0 × 24.5 mm, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles, and insulation resistance is 100MΩ minimum at 500VDC. The coil pick-up voltage is 15.6VDC maximum, with release voltage of 2.4VDC minimum, operate time of 1.9ms, and release time of 4ms.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |