The A2 series is an automotive relay with SPST normally closed contact arrangement, designed for PCB or quick connect mounting, with a switching capacity of 30A at 14VDC resistive load and a maximum switching voltage of 75VDC. It measures 26.0 × 26.0 × 24.5 mm and is sealed. The relay operates with a 24VDC coil consuming 1.6W, features a built-in diode for coil suppression, and meets QS-9000 and ISO-9002 standards. Its operating temperature range is -40°C to +125°C, with an electrical life of 100K cycles and mechanical life of 10M cycles. Contact material is AgSnO, and dielectric strength is 750V rms between coil and contact.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSQ24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |