CIT Relay & Switch Automotive Relays A21BSP6VDC1.9R

Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessory applications. It features a compact size of 26.0 × 26.0 × 24.5 mm and is available with PCB pin or quick connect termination. The relay has a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and contact material of AgSnO. The 6VDC coil operates at 1.9W, with a pick-up voltage of 3.9VDC and release voltage of 0.6VDC. It is sealed and complies with QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles, mechanical life at 10M cycles, and operating temperature ranges from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessory applications. It features a compact size of 26.0 × 26.0 × 24.5 mm and is available with PCB pin or quick connect termination. The relay has a SPST normally closed (1B) contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and contact material of AgSnO. The 6VDC coil operates at 1.9W, with a pick-up voltage of 3.9VDC and release voltage of 0.6VDC. It is sealed and complies with QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles, mechanical life at 10M cycles, and operating temperature ranges from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A21BSP6VDC1.9R
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A21BSP6VDC1.9R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.0635 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details