The A2 series is a PCB-mount or quick-connect automotive relay with a single-pole double-throw (SPDT), single-pole normally open (SPST NO), or single-pole normally closed (SPST NC) contact arrangement, designed for switching up to 40A at 75VDC. The part A21BSP6VDC1.9 corresponds to the SPST NC variant with a 6VDC coil, 1.9W power consumption, and PCB pin termination. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g, with an operating temperature range of -40°C to +125°C. Contact material is AgSnO, contact resistance is less than 30 milliohms initial, and the relay has an electrical life of 100,000 cycles at rated load. It meets QS-9000 and ISO-9002 standards. The relay has a must-operate voltage of 8.4VDC and must-release voltage of 1.2VDC, with operate and release times of 7ms and 5ms respectively.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |