The A2 series is a printed circuit board relay designed for automotive and lamp accessory applications, featuring a SPST normally closed contact arrangement, 40A switching capacity at 14VDC, and a 75VDC maximum switching voltage. It is available with PCB pin or quick connect termination and meets QS-9000 and ISO-9002 standards. The relay has a compact size of 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and offers 1.9W coil power at 48VDC with diode suppression. It has a contact resistance of less than 30 milliohms and a mechanical life of 10 million cycles.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |