The A2 series is a small, lightweight automotive relay designed for PCB pin or quick connect mounting, with a contact arrangement of SPST normally closed (1B) for this variant. It has a maximum switching current of 40A at 14VDC and 75VDC maximum switching voltage, with contact material of AgSnO. The coil operates at 48VDC with a power rating of 1.9W, requiring a minimum pick-up voltage of 31.2VDC and releasing at 4.8VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It is sealed, compliant with QS-9000 and ISO-9002, and operates across a temperature range of -40°C to +125°C. Electrical life is rated at 100k cycles under load, with a mechanical life of 10 million cycles.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |