The A2 series is a automotive relay with SPST normally closed contact arrangement, designed for PCB pin and quick connect mounting, with a compact size of 26.0 x 26.0 x 24.5 mm and a weight of 31 g. It supports a maximum switching current of 40 A at 14 VDC and 20 A at 28 VDC for the normally open contact, and 30 A at 14 VDC and 15 A at 28 VDC for the normally closed contact. The relay operates at 24 VDC coil voltage with 1.9 W coil power, features a diode for coil suppression, and meets QS-9000 and ISO-9002 standards. It has an operating temperature range of -40 °C to +125 °C, electrical life of 100,000 cycles at rated load, and insulation resistance of 100 MΩ min. at 500 VDC.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |